Vishay Intertechnology, Inc. Ceramic Capacitors HBE103MBBCFGKR

Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE103MBBCFGKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE103MBBCFGKR-ND
Ceramic Capacitors HBE103MBBCFGKR-ND
10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay - 70K1479 - Newark, An Avnet Company
Chicago, IL, United States
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay
70K1479
Hbe 2Kv 10Nf ±20% K6000 E3 Vishay 70K1479
HBE 2KV 10nF ±20% K6000 e3

HBE 2KV 10nF ±20% K6000 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number HBE103MBBCFGKR-ND 70K1479
Product Name Ceramic Capacitors Hbe 2Kv 10Nf ±20% K6000 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers