1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Capacitor,Ceramic,1n
CAP CER 1000PF 2KV RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HBE102MBBCF0KR-ND | 70K1472 | HBE102MBBCF0KR |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |