Vishay Intertechnology, Inc. Ceramic Capacitors HBE102MBBCD0KR

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HBE102MBBCD0KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HBE102MBBCD0KR-ND
Ceramic Capacitors HBE102MBBCD0KR-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay - 70K1471 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay
70K1471
Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay 70K1471
Capacitor,Ceramic,1n F,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Capacitor,Ceramic,1nF,2KVDC,20-% Tol,20+% Tol,2E3-TC Code

Supplier's Site
Ceramic Capacitors - HBE102MBBCD0KR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HBE102MBBCD0KR
Ceramic Capacitors HBE102MBBCD0KR
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number HBE102MBBCD0KR-ND 70K1471 HBE102MBBCD0KR
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,2Kvdc,20-% Tol,20+% Tol,2E3-Tc Code Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PSB252K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details