Vishay Intertechnology, Inc. Ceramic Capacitors HAZ472MBACRZKR

Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
4700pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAZ472MBACRZKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAZ472MBACRZKR-ND
Ceramic Capacitors HAZ472MBACRZKR-ND
4700pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

4700pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HAZ472MBACRZKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAZ472MBACRZKR
Ceramic Capacitors HAZ472MBACRZKR
CAP CER 4700PF 1KV RADIAL

CAP CER 4700PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HAZ472MBACRZKR-ND HAZ472MBACRZKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details