Vishay Intertechnology, Inc. Ceramic Capacitors HAZ470MBABRBKR

Description
47pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
47pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAZ470MBABRBKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAZ470MBABRBKR-ND
Ceramic Capacitors HAZ470MBABRBKR-ND
47pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

47pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HAZ470MBABRBKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAZ470MBABRBKR
Ceramic Capacitors HAZ470MBABRBKR
CAP CER 47PF 1KV RADIAL

CAP CER 47PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HAZ470MBABRBKR-ND HAZ470MBABRBKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details