Vishay Intertechnology, Inc. Ceramic Capacitors HAE103MBASDFKR

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - HAE103MBASDFKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
HAE103MBASDFKR-ND
Ceramic Capacitors HAE103MBASDFKR-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - HAE103MBASDFKR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HAE103MBASDFKR
Ceramic Capacitors HAE103MBASDFKR
CAP CER 10000PF 1KV RADIAL

CAP CER 10000PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number HAE103MBASDFKR-ND HAE103MBASDFKR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details