H 1KV 4,7NF 10% X7R BULK E3
CAP, 4700PF, 1 KV, 10%, X7R; Capacitance:4700pF; Voltage Rating:1kV; Product Range:H Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-H472K47X7RN63J7R-ND | 57AC2277 |
| Product Name | Ceramic Capacitors | Cap, 4700Pf, 1 Kv, 10%, X7R; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |