4700pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
CAP CER 4700PF 500V X7R RADIAL
CAP CER 4700PF 500V X7R RADIAL
H 500V 4,7nF ±10% X7R BULK e3
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | H472K47X7RL63J5R-ND | H472K47X7RL63J5R | H472K47X7RL63J5R | 21M7564 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | H 500V 4,7Nf ±10% X7R Bulk E3 Vishay |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 500 volts | 500 volts | 500 volts |