CAP, 2200PF, 1 KV, 10%, X7R; Capacitance:2200pF; Voltage Rating:1kV; Product Range:H Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 57AC2276 |
| Product Name | Cap, 2200Pf, 1 Kv, 10%, X7R; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0022 microF |