CAP, DISC, X7R, 2200PF, 500V, RADIAL; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:H Series VISHAY; Series Name:H; Operating Temperature Min:-55°C RoHS Compliant: Yes
DISC CAPACITOR, 2200PF, 500V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 92K0526 | 73AJ6763 |
| Product Name | Cap, Disc, X7R, 2200Pf, 500V, Radial; Capacitance Vishay | Disc Capacitor, 2200Pf, 500V, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |