Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - H11B1-X009T H11B1-X009T

Description
Manufacturer: Vishay Win Source Part Number: 873131-H11B1-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 873131-H11B1-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11B1-X009T - 873131-H11B1-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11B1-X009T
873131-H11B1-X009T
Optoisolators - Transistor, Photovoltaic Output - H11B1-X009T 873131-H11B1-X009T
Manufacturer: Vishay Win Source Part Number: 873131-H11B1-X009T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 873131-H11B1-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
5.3KV Bipolar Transistor - 903-H11B1-X009T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Bipolar Transistor
903-H11B1-X009T
5.3KV Bipolar Transistor 903-H11B1-X009T
OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: H11B1-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B1-X009T can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: H11B1-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B1-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 873131-H11B1-X009T 903-H11B1-X009T
Product Name Optoisolators - Transistor, Photovoltaic Output - H11B1-X009T 5.3KV Bipolar Transistor
Package Type SOT3; 6-SMD Tape & Reel (TR)
Unlock Full Specs
to access all available technical data