OPTOISO 5.3KV DARL W/BASE 6SMD Product overview: H11B1-X007 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B1-X007 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1178179-H11B1-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.1V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 5μs, 30μs
Family Name: H11B1
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 25V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): MCA230SMT&R; MCA230SM; MCA231SM;
Introduction Date: September 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 903-H11B1-X007 | 1178179-H11B1-X007 |
| Product Name | 5.3KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11B1-X007 |
| Package Type | Tube | SOT3 |