Manufacturer: Vishay
Win Source Part Number: 919939-H11AA1-X009T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: H11AA1-X009T-ND, H11AA1-X009TCT, H11AA1-X009TDKR, H11AA1-X009TTR
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: H11AA1-X009T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA1-X009T can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 919939-H11AA1-X009T | 903-H11AA1-X009T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11AA1-X009T | 5.3KV Bipolar Transistor |
| Package Type | SOT3; 6-SMD | Tape & Reel (TR) |