The H11AA1-X007T is a surface-mount optocoupler with a bi-directional AC input and phototransistor output featuring a base connection, housed in a 6-pin SMD package measuring 10.16 mm by 7.62 mm. It provides 5300 V RMS isolation, a minimum current transfer ratio of 20%, and supports operating temperatures from -55 °C to +100 °C. The device meets UL 1577, cUL, BSI, and FIMKO safety certifications, and is designed for AC signal detection in applications such as PLCs and telephone line monitoring.
Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R Product overview: H11AA1-X007T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA1-X007T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA1-X007T |
| Product Name | SMD Bipolar Transistor |
| PD | 200 milliwatts |