The H11AA1-X001 is a bi-directional input optocoupler with a phototransistor output and base connection, housed in a 6-pin DIP package. It features an isolation test voltage of 5300 V RMS and meets UL 1577, cUL, BSI, FIMKO, and DIN EN 60747-5-5 (VDE0884-5) safety certifications. The device has a minimum current transfer ratio of 20%, symmetric input response, and supports AC signal detection. Its operating temperature range is -55 °C to +100 °C, with a creepage and clearance distance of at least 7 mm. The package dimensions are 7.62 mm x 10.16 mm.
AC Input-Transistor Output Optocoupler, 1-Element, 5300V Isolation, ROHS COMPLIANT, DIP-6 Product overview: H11AA1-X001 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA1-X001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA1-X001 |
| Product Name | 5300V DIP Bipolar Transistor |
| PD | 200 milliwatts |