Vishay Intertechnology, Inc. 5300V DIP Bipolar Transistor H11A1-X009T

Description
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: H11A1-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: H11A1-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1-X009T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H11A1-X009T is a single-channel phototransistor optocoupler in a surface-mount DIP-6 package with a lead-formed configuration suitable for tape and reel mounting. It features an isolation rated voltage of 4420 V RMS, input-output coupling capacitance of 0.5 pF, and a current transfer ratio of at least 50% with a forward current of 10 mA. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI EN 62368-1, CQC GB 4943.1, and CQC GB 8898 safety standards. The package dimensions are 9.00 mm max height, 7.62 mm lead pitch, and 6.40 mm body width. Operating temperature range is -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The H11A1-X009T is a single-channel phototransistor optocoupler in a surface-mount DIP-6 package with a lead-formed configuration suitable for tape and reel mounting. It features an isolation rated voltage of 4420 V RMS, input-output coupling capacitance of 0.5 pF, and a current transfer ratio of at least 50% with a forward current of 10 mA. The device meets UL 1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), BSI EN 62368-1, CQC GB 4943.1, and CQC GB 8898 safety standards. The package dimensions are 9.00 mm max height, 7.62 mm lead pitch, and 6.40 mm body width. Operating temperature range is -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5300V DIP Bipolar Transistor
903-H11A1-X009T
5300V DIP Bipolar Transistor 903-H11A1-X009T
Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: H11A1-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1-X009T can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5300V Isolation, DIP-6 Product overview: H11A1-X009T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1-X009T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-H11A1-X009T
Product Name 5300V DIP Bipolar Transistor
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data