The H11A1-X009 is a surface-mount, six-pin optocoupler with a phototransistor output and base connection, housed in an SMD-6 package. It features an isolation rated voltage of 4420 V RMS, an input-output coupling capacitance of 0.5 pF, and a current transfer ratio of at least 50%. The device meets UL 1577, cUL, BSI EN 62368-1, CQC GB 4943.1, and CQC GB 8898 safety standards. It operates over a temperature range of -55 °C to +100 °C and complies with DIN EN 60747-5-5 (VDE 0884-5).
OPTOISO 5.3KV TRANS W/BASE 6SMD Product overview: H11A1-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11A1-X009 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11A1-X009 |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |