1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
CAP CER 1000PF 1KV X7R RADIAL
CAP CER 1000PF 1KV X7R RADIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | H102K25X7RN65L7R-ND | H102K25X7RN65L7R | H102K25X7RN65L7R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 1000 volts | 1000 volts | 1000 volts |