Vishay Precision Group Ceramic Capacitors H102K25X7RL63J5R

Description
H 500V 1NF 10% X7R BULK E3
Request a Quote Datasheet
Description
H 500V 1NF 10% X7R BULK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-H102K25X7RL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-H102K25X7RL63J5R-ND
Ceramic Capacitors 56-H102K25X7RL63J5R-ND
H 500V 1NF 10% X7R BULK E3

H 500V 1NF 10% X7R BULK E3

Buy Now Datasheet
Ceramic Capacitors - H102K25X7RL63J5R - 969907-H102K25X7RL63J5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - H102K25X7RL63J5R
969907-H102K25X7RL63J5R
Ceramic Capacitors - H102K25X7RL63J5R 969907-H102K25X7RL63J5R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969907-H102K25X7RL63 J5R Packaging: Bulk Termination: Radial Voltage Rating: 500 V Mounting: SMD (SMT) Capacitance: 1 nF Tolerance: 10 % Composition: Ceramic Diameter: 6.5 mm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 500 V Lead Pitch: 5 mm Dielectric: X7R Lead Diameter: 600 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969907-H102K25X7RL63J5R
Packaging: Bulk
Termination: Radial
Voltage Rating: 500 V
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Composition: Ceramic
Diameter: 6.5 mm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 500 V
Lead Pitch: 5 mm
Dielectric: X7R
Lead Diameter: 600 µm

Buy Now
Singapore, Singapore
1000PF 500V Capacitor
60-H102K25X7RL63J5R
1000PF 500V Capacitor 60-H102K25X7RL63J5R
Ceramic Disc Capacitors .2LS 1000PF 500V 10% Product overview: H102K25X7RL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-H102K25X7RL63J5R can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .2LS 1000PF 500V 10% Product overview: H102K25X7RL63J5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-H102K25X7RL63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, X7R, 1000Pf, 500V, Radial; Capacitance Vishay - 92K0511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, X7R, 1000Pf, 500V, Radial; Capacitance Vishay
92K0511
Cap, Disc, X7R, 1000Pf, 500V, Radial; Capacitance Vishay 92K0511
CAP, DISC, X7R, 1000PF, 500V, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:H; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

CAP, DISC, X7R, 1000PF, 500V, RADIAL; Capacitance:1000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Series Name:H; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 500V, 10%, X7R; Capacitance Vishay - 57AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 10%, X7R; Capacitance Vishay
57AC2274
Cap, 1000Pf, 500V, 10%, X7R; Capacitance Vishay 57AC2274
CAP, 1000PF, 500V, 10%, X7R; Capacitance:1000pF; Voltage Rating:500V; Product Range:H Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 500V, 10%, X7R; Capacitance:1000pF; Voltage Rating:500V; Product Range:H Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-H102K25X7RL63J5R-ND 969907-H102K25X7RL63J5R 60-H102K25X7RL63J5R 92K0511 57AC2274
Product Name Ceramic Capacitors Ceramic Capacitors - H102K25X7RL63J5R 1000PF 500V Capacitor Cap, Disc, X7R, 1000Pf, 500V, Radial; Capacitance Vishay Cap, 1000Pf, 500V, 10%, X7R; Capacitance Vishay
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Packing Method Bulk Bulk; Bulk Bulk
RoHS Compliant Yes Yes Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details