3.3 Ohms ±10% 40W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 10% 40W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | GWS05043308KLX000-ND | GWS05043308KLX000 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 3.3 ohms | 3.3 ohms |
| Tolerance | 10 +/- % | 10 +/- % |