Vishay Precision Group Resistor-Misc GWK040J1009KLX000

Description
Resistor-Misc
Request a Quote
Description
Resistor-Misc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - GWK040J1009KLX000 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
GWK040J1009KLX000
Resistor-Misc GWK040J1009KLX000
Resistor-Misc

Resistor-Misc

Supplier's Site
Gwk40 Gdk 10R 10% Vishay - 51P3580 - Newark, An Avnet Company
Chicago, IL, United States
Gwk40 Gdk 10R 10% Vishay
51P3580
Gwk40 Gdk 10R 10% Vishay 51P3580
GWK40 GDK 10R 10%

GWK40 GDK 10R 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number GWK040J1009KLX000 51P3580
Product Name Resistor-Misc Gwk40 Gdk 10R 10% Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details