Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - GURF5H60-E3/45 GURF5H60-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1041984-GURF5H60-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041984-GURF5H60-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GURF5H60-E3/45 - 1041984-GURF5H60-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GURF5H60-E3/45
1041984-GURF5H60-E3/45
Diodes, Rectifiers - Single - GURF5H60-E3/45 1041984-GURF5H60-E3/45
Manufacturer: Vishay Win Source Part Number: 1041984-GURF5H60-E3/ 45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 20μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1041984-GURF5H60-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - GURF5H60-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GURF5H60-E3/45-ND
Single Diodes GURF5H60-E3/45-ND
Diode Standard 600V 5A Through Hole ITO-220AC

Diode Standard 600V 5A Through Hole ITO-220AC

Buy Now Datasheet
600V 5A Diode and Rectifier - 280-GURF5H60-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A Diode and Rectifier
280-GURF5H60-E3/45
600V 5A Diode and Rectifier 280-GURF5H60-E3/45
DIODE GEN PURP 600V 5A ITO220AC Product overview: GURF5H60-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GURF5H60-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 5A ITO220AC Product overview: GURF5H60-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GURF5H60-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GURF5H60-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GURF5H60-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers GURF5H60-E3/45
DIODE GEN PURP 600V 5A ITO220AC

DIODE GEN PURP 600V 5A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1041984-GURF5H60-E3/45 GURF5H60-E3/45-ND 280-GURF5H60-E3/45 GURF5H60-E3/45
Product Name Diodes, Rectifiers - Single - GURF5H60-E3/45 Single Diodes 600V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.8 volts 1.8 volts
VR 600 volts
IR 0.0200 mA
trr 30 ns
Unlock Full Specs
to access all available technical data