Vishay Intertechnology, Inc. TVS - TVS - Diodes - GSOT36-E3-08 GSOT36-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1041944-GSOT36-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 52pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 39V Max Clamping Voltage: 71V Peak Pulse Current(Ippm): 3.5A (8/20μs) Power Dissipation - Pd: 248W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1041944-GSOT36-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 52pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 39V Max Clamping Voltage: 71V Peak Pulse Current(Ippm): 3.5A (8/20μs) Power Dissipation - Pd: 248W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - GSOT36-E3-08 - 1041944-GSOT36-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT36-E3-08
1041944-GSOT36-E3-08
TVS - TVS - Diodes - GSOT36-E3-08 1041944-GSOT36-E3-08
Manufacturer: Vishay Win Source Part Number: 1041944-GSOT36-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 52pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 39V Max Clamping Voltage: 71V Peak Pulse Current(Ippm): 3.5A (8/20μs) Power Dissipation - Pd: 248W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1041944-GSOT36-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 52pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 36V (Max)
Minimum Breakdown Voltage: 39V
Max Clamping Voltage: 71V
Peak Pulse Current(Ippm): 3.5A (8/20μs)
Power Dissipation - Pd: 248W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
248W 36V TVS Protection Diode - 144-GSOT36-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
248W 36V TVS Protection Diode
144-GSOT36-E3-08
248W 36V TVS Protection Diode 144-GSOT36-E3-08
Trans Voltage Suppressor Diode, 248W, 36V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT36-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 248W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 248W, 36V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT36-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 248W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 248W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT36-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT36-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT36-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Esd Protection, 36V, 52Pf; Clamping Voltage Vc Max Vishay - 47AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 36V, 52Pf; Clamping Voltage Vc Max Vishay
47AC8919
Diode, Esd Protection, 36V, 52Pf; Clamping Voltage Vc Max Vishay 47AC8919
DIODE, ESD PROTECTION, 36V, 52PF; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:GSOT3 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 36V, 52PF; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:GSOT3 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT36-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT36-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT36-E3-08
TVS DIODE 36VWM 71VC SOT23-3

TVS DIODE 36VWM 71VC SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1041944-GSOT36-E3-08 144-GSOT36-E3-08 GSOT36-E3-08GITR-ND 47AC8919 GSOT36-E3-08
Product Name TVS - TVS - Diodes - GSOT36-E3-08 248W 36V TVS Protection Diode TVS Diodes Diode, Esd Protection, 36V, 52Pf; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VWM 36 volts
IPPM 3.5 amps
VC 71 volts 71 volts 71 volts
VBR 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data