Win Source Part Number: 1061274-GSOT24C-HE3-
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 27V
Voltage - Clamping (Max) @ Ipp: 47V
Power - Peak Pulse: 235W
Power Line Protection: No
Capacitance @ Frequency: 65pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): GSOT24C-G3-08; GSOT36C-E3-08; GSOT36C-E3-18; SP1001-02XTG;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GSOT24C-HE3-08GIDKR,
Base Product Number: GSOT24
TVS Diode 24V Bidirectional 2-Ch SOT-23 5A 235W SM Product overview: GSOT24C-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 5A, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 5A, 235W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-HE3-08 can be used for catalog matching and distributor lookup.
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 24VWM 47VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1061274-GSOT24C-HE3-08 | 144-GSOT24C-HE3-08 | GSOT24C-HE3-08GITR-ND | GSOT24C-HE3-08 |
| Product Name | Circuit Protection - TVS - Diodes | 24V 5A 235W SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Peak Pulse Power | 235 watts | 235 watts | 235 watts | 235 watts |
| VC | 47 volts | 47 volts | 47 volts | |
| VBR | 27 volts | 27 volts | 27 volts | |
| CT | 65 pF |