TVS Diode, 24V, Bidirectional, 240W, 80pF, SOT-23 Product overview: GSOT24C-GS08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 240W, 80pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 240W, 80pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-GS08 can be used for catalog matching and distributor lookup.
TVS DIODE ARRAY, 504W, 24V, SOT-23, FULL REEL; Clamping Voltage Vc Max:48V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-GSOT24C-GS08 | 20H6974 |
| Product Name | 24V 240W 80pF SOT-23 TVS Protection Diode | Tvs Diode Array, 504W, 24V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | Tape and Reel | SOT23; SOT-23 |