47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Manufacturer: Vishay
Win Source Part Number: 1041941-GSOT24-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 65pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 27V
Max Clamping Voltage: 47V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 235W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
TVS Diode, 24V, 235W, Unidirectional, SOT-23 Product overview: GSOT24-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 235W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24-E3-08 can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 47VC SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | GSOT24-E3-08GITR-ND | 1041941-GSOT24-E3-08 | 144-GSOT24-E3-08 | GSOT24-E3-08 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - GSOT24-E3-08 | 24V 235W SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 |
| Peak Pulse Power | 235 watts | 235 watts | 235 watts | |
| VC | 47 volts | 47 volts | 47 volts | |
| VBR | 27 volts | 27 volts | 27 volts |