Vishay Intertechnology, Inc. 312W 12V TVS Protection Diode GSOT12-G3-08

Description
Trans Voltage Suppressor Diode, 312W, 12V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: GSOT12-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 312W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 312W, 12V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: GSOT12-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 312W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSOT12-G3-08 is a transient voltage suppressor (TVS) diode designed for single-line electrostatic discharge (ESD) protection. It is housed in a compact SOT-23 package, making it suitable for space-constrained applications. The device offers ESD immunity of ±30 kV for both contact and air discharge, compliant with IEC 61000-4-2 standards. It is rated for a peak pulse current of 12 A and a peak pulse power of 312 W, according to IEC 61000-4-5 specifications. The operating temperature range is from -40°C to +125°C, with a storage temperature range of -55°C to +150°C. The GSOT12-G3-08 is AEC-Q101 qualified, indicating its suitability for automotive applications. It is also RoHS-compliant and lead-free, ensuring environmental safety. The product is available in reels of 15,000 units, with a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The GSOT12-G3-08 is a transient voltage suppressor (TVS) diode designed for single-line electrostatic discharge (ESD) protection. It is housed in a compact SOT-23 package, making it suitable for space-constrained applications. The device offers ESD immunity of ±30 kV for both contact and air discharge, compliant with IEC 61000-4-2 standards. It is rated for a peak pulse current of 12 A and a peak pulse power of 312 W, according to IEC 61000-4-5 specifications. The operating temperature range is from -40°C to +125°C, with a storage temperature range of -55°C to +150°C. The GSOT12-G3-08 is AEC-Q101 qualified, indicating its suitability for automotive applications. It is also RoHS-compliant and lead-free, ensuring environmental safety. The product is available in reels of 15,000 units, with a moisture sensitivity level of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
312W 12V TVS Protection Diode - 144-GSOT12-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
312W 12V TVS Protection Diode
144-GSOT12-G3-08
312W 12V TVS Protection Diode 144-GSOT12-G3-08
Trans Voltage Suppressor Diode, 312W, 12V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: GSOT12-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 312W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-G3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 312W, 12V V(RWM), Unidirectional, 1 Element, Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: GSOT12-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 312W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT12-G3-08 - 919908-GSOT12-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT12-G3-08
919908-GSOT12-G3-08
TVS - TVS - Diodes - GSOT12-G3-08 919908-GSOT12-G3-08
Manufacturer: Vishay Win Source Part Number: 919908-GSOT12-G3-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT12 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 919908-GSOT12-G3-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT12
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - GSOT12-G3-08-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT12-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT12-G3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT12-G3-08
TVS DIODE 12VWM 26VC SOT23

TVS DIODE 12VWM 26VC SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT12-G3-08 919908-GSOT12-G3-08 GSOT12-G3-08-ND GSOT12-G3-08
Product Name 312W 12V TVS Protection Diode TVS - TVS - Diodes - GSOT12-G3-08 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 312 watts 312 watts 312 watts
Unlock Full Specs
to access all available technical data