Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801321-GSOT12-E3-18
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Maximum)
Voltage - Breakdown (Min): 13.5V
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power - Peak Pulse: 312W
Power Line Protection: No
Supplier Device Package: SOT-23
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 26V
Capacitance at Frequency: 115pF at 1MHz
TVS DIODE 12VWM 26VC SOT23 Product overview: GSOT12-E3-18 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-E3-18 can be used for catalog matching and distributor lookup.
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE 12VWM 26VC SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 801321-GSOT12-E3-18 | 144-GSOT12-E3-18 | GSOT12-E3-18-ND | GSOT12-E3-18 |
| Product Name | TVS - TVS - Diodes - GSOT12-E3-18 | SOT23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 312 watts | 312 watts | 312 watts | 312 watts |
| VC | 26 volts | 26 volts | 26 volts | |
| VBR | 13.5 volts | 13.5 volts | 13.5 volts | |
| CT | 115 pF | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |