Vishay Precision Group TVS Diodes GSOT12-E3-08

Description
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT12-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT12-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT12-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
12V 312W SOT-23 TVS Protection Diode - 144-GSOT12-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 312W SOT-23 TVS Protection Diode
144-GSOT12-E3-08
12V 312W SOT-23 TVS Protection Diode 144-GSOT12-E3-08
12V Unidirectional TVS Diode, 312W, SOT-23-3 Product overview: GSOT12-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 312W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 312W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-E3-08 can be used for catalog matching and distributor lookup.

12V Unidirectional TVS Diode, 312W, SOT-23-3 Product overview: GSOT12-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 312W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 312W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT12-E3-08 - 802467-GSOT12-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT12-E3-08
802467-GSOT12-E3-08
TVS - TVS - Diodes - GSOT12-E3-08 802467-GSOT12-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802467-GSOT12-E3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Maximum) Voltage - Breakdown (Min): 13.5V Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power - Peak Pulse: 312W Power Line Protection: No Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 26V Capacitance at Frequency: 115pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802467-GSOT12-E3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Maximum)
Voltage - Breakdown (Min): 13.5V
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power - Peak Pulse: 312W
Power Line Protection: No
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 26V
Capacitance at Frequency: 115pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT12-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT12-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT12-E3-08
TVS DIODE 12VWM 26VC SOT23-3

TVS DIODE 12VWM 26VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number GSOT12-E3-08TR-ND 144-GSOT12-E3-08 802467-GSOT12-E3-08 GSOT12-E3-08
Product Name TVS Diodes 12V 312W SOT-23 TVS Protection Diode TVS - TVS - Diodes - GSOT12-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3
Peak Pulse Power 312 watts 312 watts 312 watts 312 watts
VC 26 volts 26 volts 26 volts
VBR 13.5 volts 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data