TVS DIODE ARRAY, 504W, 8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 25AC9955 |
| Product Name | Tvs Diode Array, 504W, 8V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay |
| Diode Type | Transient Voltage Suppressor Diodes |