Vishay Intertechnology, Inc. 345W 8V TVS Protection Diode GSOT08-E3-08

Description
Trans Voltage Suppressor Diode, 345W, 8V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT08-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 345W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 345W, 8V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT08-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 345W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
345W 8V TVS Protection Diode - 144-GSOT08-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
345W 8V TVS Protection Diode
144-GSOT08-E3-08
345W 8V TVS Protection Diode 144-GSOT08-E3-08
Trans Voltage Suppressor Diode, 345W, 8V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT08-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 345W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 345W, 8V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT08-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 345W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 345W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT08-E3-08-ND - DigiKey
Thief River Falls, MN, United States
19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT08-E3-08 - 1041938-GSOT08-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT08-E3-08
1041938-GSOT08-E3-08
TVS - TVS - Diodes - GSOT08-E3-08 1041938-GSOT08-E3-08
Manufacturer: Vishay Win Source Part Number: 1041938-GSOT08-E3-08 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 160pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 8V (Max) Minimum Breakdown Voltage: 9V Max Clamping Voltage: 19.2V Peak Pulse Current(Ippm): 18A (8/20μs) Power Dissipation - Pd: 345W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1041938-GSOT08-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 160pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 8V (Max)
Minimum Breakdown Voltage: 9V
Max Clamping Voltage: 19.2V
Peak Pulse Current(Ippm): 18A (8/20μs)
Power Dissipation - Pd: 345W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT08-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT08-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT08-E3-08
TVS DIODE 8VWM 19.2VC SOT23-3

TVS DIODE 8VWM 19.2VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT08-E3-08 GSOT08-E3-08-ND 1041938-GSOT08-E3-08 GSOT08-E3-08
Product Name 345W 8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT08-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 345 watts 345 watts 345 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data