Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061273-GSOT05C-V-G-
Mounting: SMD (SMT)
Capacitance: 350 pF
Clamping Voltage: 16 V
Direction: Bidirectional
Number of Pins: 3
Categories: OEM Parts(F-I)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061273-GSOT05C-V-G-08 |
| Product Name | OEM Parts - OEM Parts (F - I) - GSOT05C-V-G-08 |