Vishay Intertechnology, Inc. 480W 5V TVS Protection Diode GSOT05-HE3-08

Description
Trans Voltage Suppressor Diode, 480W, 5V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT05-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 480W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 480W, 5V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT05-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 480W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
480W 5V TVS Protection Diode - 144-GSOT05-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480W 5V TVS Protection Diode
144-GSOT05-HE3-08
480W 5V TVS Protection Diode 144-GSOT05-HE3-08
Trans Voltage Suppressor Diode, 480W, 5V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT05-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 480W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-HE3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 480W, 5V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: GSOT05-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 480W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT05-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT05-HE3-08 - 919905-GSOT05-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT05-HE3-08
919905-GSOT05-HE3-08
TVS - TVS - Diodes - GSOT05-HE3-08 919905-GSOT05-HE3-08
Manufacturer: Vishay Win Source Part Number: 919905-GSOT05-HE3-08 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT05 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 919905-GSOT05-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT05
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT05-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT05-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT05-HE3-08
TVS DIODE 5VWM 16VC SOT23

TVS DIODE 5VWM 16VC SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT05-HE3-08 GSOT05-HE3-08-ND 919905-GSOT05-HE3-08 GSOT05-HE3-08
Product Name 480W 5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT05-HE3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 480 watts 480 watts 480 watts
Unlock Full Specs
to access all available technical data