Vishay Intertechnology, Inc. TVS Diodes GSOT04C-G3-08

Description
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote
Description
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GSOT04C-G3-08 is a transient voltage suppressor (TVS) diode designed for ESD protection in electronic circuits. It features a peak pulse power rating of 429W and can handle a peak pulse current of 30A, making it suitable for applications requiring robust surge protection. The device is housed in a compact SOT-23 package, which facilitates surface mounting and saves space on PCBs. It offers ESD immunity of ±30kV for both contact and air discharge, complying with IEC 61000-4-2 standards. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions. This part is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is available in a reel packaging format, with a quantity of 3000 units per package, and has a moisture sensitivity level of 1, allowing for unlimited floor life.

Datasheet Summary
Powered by GS/AI

The GSOT04C-G3-08 is a transient voltage suppressor (TVS) diode designed for ESD protection in electronic circuits. It features a peak pulse power rating of 429W and can handle a peak pulse current of 30A, making it suitable for applications requiring robust surge protection. The device is housed in a compact SOT-23 package, which facilitates surface mounting and saves space on PCBs. It offers ESD immunity of ±30kV for both contact and air discharge, complying with IEC 61000-4-2 standards. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environmental conditions. This part is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is available in a reel packaging format, with a quantity of 3000 units per package, and has a moisture sensitivity level of 1, allowing for unlimited floor life.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT04C-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT04C-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT04C-G3-08 - 919902-GSOT04C-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT04C-G3-08
919902-GSOT04C-G3-08
TVS - TVS - Diodes - GSOT04C-G3-08 919902-GSOT04C-G3-08
Manufacturer: Vishay Win Source Part Number: 919902-GSOT04C-G3-08 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT04 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT04C-G3-08GICT, GSOT04C-G3-08GIDKR, GSOT04C-G3-08GITR, GSOT04C-G3-08-ND

Manufacturer: Vishay
Win Source Part Number: 919902-GSOT04C-G3-08
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT04
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT04C-G3-08GICT, GSOT04C-G3-08GIDKR, GSOT04C-G3-08GITR, GSOT04C-G3-08-ND

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-GSOT04C-G3-08
TVS Protection Diode 144-GSOT04C-G3-08
TVS Diode Arrays 4.0 Volt 300 Watt Common Anode Product overview: GSOT04C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-G3-08 can be used for catalog matching and distributor lookup.

TVS Diode Arrays 4.0 Volt 300 Watt Common Anode Product overview: GSOT04C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT04C-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT04C-G3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT04C-G3-08
TVS DIODE 4VWM 14.3VC SOT23

TVS DIODE 4VWM 14.3VC SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number GSOT04C-G3-08GITR-ND 919902-GSOT04C-G3-08 144-GSOT04C-G3-08 GSOT04C-G3-08
Product Name TVS Diodes TVS - TVS - Diodes - GSOT04C-G3-08 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3
Peak Pulse Power 429 watts 429 watts 429 watts
VC 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data