BRIDGE RECT 1P 600V 15A GSIB-5S
Bridge Rectifiers 6A,600V,SINGLE INLINE BRIDGE
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GSIB6A60N-M3/45 | GSIB6A60N-M3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Life Cycle Stage | Removed |