Vishay Intertechnology, Inc. 6A 600V Diode and Rectifier GSIB660-E3/45

Description
DIODE 6A 600V GSIB-5S Product overview: GSIB660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB660-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 6A 600V GSIB-5S Product overview: GSIB660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB660-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A 600V Diode and Rectifier - 299-GSIB660-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A 600V Diode and Rectifier
299-GSIB660-E3/45
6A 600V Diode and Rectifier 299-GSIB660-E3/45
DIODE 6A 600V GSIB-5S Product overview: GSIB660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB660-E3/45 can be used for catalog matching and distributor lookup.

DIODE 6A 600V GSIB-5S Product overview: GSIB660-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB660-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GSIB660-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB660-E3/45GI-ND
Bridge Rectifiers GSIB660-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - GSIB660-E3/45 - 1177941-GSIB660-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB660-E3/45
1177941-GSIB660-E3/45
Bridge Rectifiers - GSIB660-E3/45 1177941-GSIB660-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1177941-GSIB660-E3/4 5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2.8A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: GSIB660 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A Alternative Parts (Cross-Reference): D6XB60; D6XBA60; D5.1XB60TU; Introduction Date: October 29, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1177941-GSIB660-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2.8A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: GSIB660
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 3A
Alternative Parts (Cross-Reference): D6XB60; D6XBA60; D5.1XB60TU;
Introduction Date: October 29, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB660-E3/45
Bridge Rectifiers GSIB660-E3/45
Bridge Rectifiers 6.0 Amp 600 Volt

Bridge Rectifiers 6.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB660-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB660-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB660-E3/45
BRIDGE RECT 1P 600V 2.8A GSIB-5S

BRIDGE RECT 1P 600V 2.8A GSIB-5S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-GSIB660-E3/45 GSIB660-E3/45GI-ND 1177941-GSIB660-E3/45 GSIB660-E3/45 GSIB660-E3/45
Product Name 6A 600V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - GSIB660-E3/45 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube 4-SIP, GSIB-5S GSIB-5S
RoHS Compliant RoHS
IO 2.8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data