Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S
Win Source Part Number: 1221819-GSIB2520-E3/
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 20
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 12.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GSIB-5S
Supplier Device Package: GSIB-5S
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): GSIB2520-E3/45.; GSIB2520E3/45;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GSIB2520-E3/45GI,GSI
Base Product Number: GSIB2520
Bridge Rectifiers 200 Volt 25 Amp 350 Amp IFSM Product overview: GSIB2520-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2520-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 200 Volt 25 Amp 350 Amp IFSM
BRIDGE RECT 1P 200V 3.5A GSIB-5S
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GSIB2520-E3/45GI-ND | 1221819-GSIB2520-E3/45 | 299-GSIB2520-E3/45 | GSIB2520-E3/45 | GSIB2520-E3/45 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SIP, GSIB-5S | Rail/Tube | GSIB-5S-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Single Phase | ||||
| VF | 1 volts |