Vishay Intertechnology, Inc. Bridge Rectifiers GSIB15A80-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GSIB15A80-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB15A80-E3/45GI-ND
Bridge Rectifiers GSIB15A80-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - GSIB15A80-E3/45 - 873023-GSIB15A80-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB15A80-E3/45
873023-GSIB15A80-E3/45
Bridge Rectifiers - GSIB15A80-E3/45 873023-GSIB15A80-E3/45
Manufacturer: Vishay Win Source Part Number: 873023-GSIB15A80-E3/ 45 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GSIB-5S Package: 4-SIP, GSIB-5S Package: Tube Mounting: Through Hole Family Name: GSIB15 Categories: Discrete Semiconductor Products Case / Package: GSIB-5S ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSIB15A80-E3/45-ND, GSIB15A80-E3/45GI

Manufacturer: Vishay
Win Source Part Number: 873023-GSIB15A80-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GSIB-5S
Package: 4-SIP, GSIB-5S
Package: Tube
Mounting: Through Hole
Family Name: GSIB15
Categories: Discrete Semiconductor Products
Case / Package: GSIB-5S
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSIB15A80-E3/45-ND, GSIB15A80-E3/45GI

Buy Now Datasheet
800V 3.5A Diode and Rectifier - 299-GSIB15A80-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3.5A Diode and Rectifier
299-GSIB15A80-E3/45
800V 3.5A Diode and Rectifier 299-GSIB15A80-E3/45
Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A80-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A80-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A80-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A80-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB15A80-E3/45
Bridge Rectifiers GSIB15A80-E3/45
Bridge Rectifiers 800 Volt 15 Amp 200 Amp IFSM

Bridge Rectifiers 800 Volt 15 Amp 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB15A80-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB15A80-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB15A80-E3/45
BRIDGE RECT 1P 800V 3.5A GSIB-5S

BRIDGE RECT 1P 800V 3.5A GSIB-5S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GSIB15A80-E3/45GI-ND 873023-GSIB15A80-E3/45 299-GSIB15A80-E3/45 GSIB15A80-E3/45 GSIB15A80-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - GSIB15A80-E3/45 800V 3.5A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GSIB-5S Rail/Tube GSIB-5S
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 800 V Through Hole GSIB-5S
Unlock Full Specs
to access all available technical data