Vishay Intertechnology, Inc. 200V 3.5A Diode and Rectifier GSIB15A20-E3/45

Description
Diode Rectifier Bridge Single 200V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A20-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A20-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 200V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A20-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A20-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 3.5A Diode and Rectifier - 299-GSIB15A20-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3.5A Diode and Rectifier
299-GSIB15A20-E3/45
200V 3.5A Diode and Rectifier 299-GSIB15A20-E3/45
Diode Rectifier Bridge Single 200V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A20-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A20-E3/45 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 200V 3.5A 4-Pin Case GSIB-5S Tube Product overview: GSIB15A20-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB15A20-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GSIB15A20-E3/45 - 775452-GSIB15A20-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB15A20-E3/45
775452-GSIB15A20-E3/45
Bridge Rectifiers - GSIB15A20-E3/45 775452-GSIB15A20-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 775452-GSIB15A20-E3/ 45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GSIB-5S Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Current - Reverse Leakage @ Vr: 10μA @ 200V Family Name: GSIB15A20 Categories: Discrete Semiconductor Products Manufacturer Package: GSIB-5S Voltage - Peak Reverse (Maximum): 200V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 7.5A Alternative Parts (Cross-Reference): GBJ25D; D20XB20; D5.1XB20TU; D5.1XB20TY; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775452-GSIB15A20-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Family Name: GSIB15A20
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 200V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 7.5A
Alternative Parts (Cross-Reference): GBJ25D; D20XB20; D5.1XB20TU; D5.1XB20TY;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - GSIB15A20-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB15A20-E3/45-ND
Bridge Rectifiers GSIB15A20-E3/45-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB15A20-E3/45
Bridge Rectifiers GSIB15A20-E3/45
Bridge Rectifiers 200 Volt 15 Amp 200 Amp IFSM

Bridge Rectifiers 200 Volt 15 Amp 200 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB15A20-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB15A20-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB15A20-E3/45
BRIDGE RECT 1P 200V 3.5A GSIB-5S

BRIDGE RECT 1P 200V 3.5A GSIB-5S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GSIB15A20-E3/45 775452-GSIB15A20-E3/45 GSIB15A20-E3/45-ND GSIB15A20-E3/45 GSIB15A20-E3/45
Product Name 200V 3.5A Diode and Rectifier Bridge Rectifiers - GSIB15A20-E3/45 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Rail/Tube 4-SIP, GSIB-5S GSIB-5S
RoHS Compliant RoHS
IO 3.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data