DIODE 15A 400V GSIB-5S Product overview: GSIB1540-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 400V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB1540-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GSIB-5S
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775451-GSIB1540-E3/4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GSIB-5S
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: GSIB1540
Categories: Discrete Semiconductor Products
Manufacturer Package: GSIB-5S
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 7.5A
Alternative Parts (Cross-Reference): D6XB40; D6XB40 TU; D25XB40 TY; GBJ25G;
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 400V 3.5A GSIB-5S
Bridge Rectifiers 15 Amp 400 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GSIB1540-E3/45 | GSIB1540-E3/45GI-ND | 775451-GSIB1540-E3/45 | GSIB1540-E3/45 | GSIB1540-E3/45 |
| Product Name | 15A 400V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GSIB1540-E3/45 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, GSIB-5S | GSIB-5S | ||
| RoHS Compliant | RoHS | ||||
| IO | 3.5 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |