Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - GSD2004WS-HE3-08 GSD2004WS-HE3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803021-GSD2004WS-HE3 -08 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 225mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SOD-323 Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 240V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 100nA at 240V Capacitance at Vr, F: 5pF at 0V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803021-GSD2004WS-HE3 -08 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 225mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SOD-323 Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 240V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 100nA at 240V Capacitance at Vr, F: 5pF at 0V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GSD2004WS-HE3-08 - 803021-GSD2004WS-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GSD2004WS-HE3-08
803021-GSD2004WS-HE3-08
Diodes, Rectifiers - Single - GSD2004WS-HE3-08 803021-GSD2004WS-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803021-GSD2004WS-HE3 -08 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 225mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: SOD-323 Manufacturer Package: SC-76, SOD-323 Voltage - DC Reverse (Vr) (Maximum): 240V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA Current - Reverse Leakage at Vr: 100nA at 240V Capacitance at Vr, F: 5pF at 0V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803021-GSD2004WS-HE3-08
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 225mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: SOD-323
Manufacturer Package: SC-76, SOD-323
Voltage - DC Reverse (Vr) (Maximum): 240V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 100mA
Current - Reverse Leakage at Vr: 100nA at 240V
Capacitance at Vr, F: 5pF at 0V, 1MHz

Buy Now
0.225A 300V Diode and Rectifier - 280-GSD2004WS-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
280-GSD2004WS-HE3-08
0.225A 300V Diode and Rectifier 280-GSD2004WS-HE3-08
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004WS-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004WS-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004WS-HE3-08
DIODE GEN PURP 240V 225MA SOD323

DIODE GEN PURP 240V 225MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 803021-GSD2004WS-HE3-08 280-GSD2004WS-HE3-08 GSD2004WS-HE3-08
Product Name Diodes, Rectifiers - Single - GSD2004WS-HE3-08 0.225A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 240 volts
IR 1.00E-4 mA
trr 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 60 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Diode Arrays - 1727-BAV23CVLDKR-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details