Diode Standard 240V 225mA (DC) Surface Mount SOD-323
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: GSD2004WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-G3-08
Manufacturer: Vishay
Win Source Part Number: 067734-GSD2004WS-G3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 240V 225MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | GSD2004WS-G3-08-ND | 2085-GSD2004WS-G3-08 | 067734-GSD2004WS-G3-08 | GSD2004WS-G3-08 |
| Product Name | Single Diodes | 0.225A 300V Diode and Rectifier | Diodes, Rectifiers - Single - GSD2004WS-G3-08 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | |||
| IO | 0.2250 amps | |||
| Diode Type | Standard |