Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004WS-E3-18

Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 2085-GSD2004WS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
2085-GSD2004WS-E3-18
0.225A 300V Diode and Rectifier 2085-GSD2004WS-E3-18
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-E3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GSD2004WS-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GSD2004WS-E3-18-ND
Single Diodes GSD2004WS-E3-18-ND
Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Diodes, Rectifiers - Single - GSD2004WS-E3-18 - 1041928-GSD2004WS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GSD2004WS-E3-18
1041928-GSD2004WS-E3-18
Diodes, Rectifiers - Single - GSD2004WS-E3-18 1041928-GSD2004WS-E3-18
Manufacturer: Vishay Win Source Part Number: 1041928-GSD2004WS-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240V Current - Average Rectified (Io): 225mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1041928-GSD2004WS-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004WS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004WS-E3-18
DIODE GEN PURP 240V 225MA SOD323

DIODE GEN PURP 240V 225MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 2085-GSD2004WS-E3-18 GSD2004WS-E3-18-ND 1041928-GSD2004WS-E3-18 GSD2004WS-E3-18
Product Name 0.225A 300V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GSD2004WS-E3-18 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323
RoHS Compliant RoHS
IO 0.2250 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data