Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004WS-E3-08

Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 280-GSD2004WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
280-GSD2004WS-E3-08
0.225A 300V Diode and Rectifier 280-GSD2004WS-E3-08
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325775-GSD2004WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325775-GSD2004WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325775-GSD2004WS-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325775-GSD2004WS-E3 -08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240 V Current - Average Rectified (Io): 225mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 240 V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Supplier Device Package: SOD-323 Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-GSD2004WS-E3-08T R,112-GSD2004WS-E3-0 8DKR,GSD2004WS-E3-08 GITR,112-GSD2004WS-E 3-08CT,GSD2004WS-E3- 08-ND,GSD2004WS-E3-0 8GICT,GSD2004WS-E3-0 8GITR-ND,GSD2004WS-E 3-08GICT-ND Base Product Number: GSD2004 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325775-GSD2004WS-E3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240 V
Current - Average Rectified (Io): 225mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 240 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: SOD-323
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-GSD2004WS-E3-08TR,112-GSD2004WS-E3-08DKR,GSD2004WS-E3-08GITR,112-GSD2004WS-E3-08CT,GSD2004WS-E3-08-ND,GSD2004WS-E3-08GICT,GSD2004WS-E3-08GITR-ND,GSD2004WS-E3-08GICT-ND
Base Product Number: GSD2004
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - 112-GSD2004WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-GSD2004WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-GSD2004WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Diode Standard 240V 225mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004WS-E3-08
DIODE GEN PURP 240V 225MA SOD323

DIODE GEN PURP 240V 225MA SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-GSD2004WS-E3-08 1325775-GSD2004WS-E3-08 112-GSD2004WS-E3-08DKR-ND GSD2004WS-E3-08
Product Name 0.225A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-323
RoHS Compliant RoHS RoHS
IO 0.2250 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data