Vishay Precision Group 0.225 A 300 V Diode and Rectifier GSD2004S-V-GS08

Description
DIODE 0.225 A, 300 V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: GSD2004S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 0.225 A, 300 V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: GSD2004S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225 A 300 V Diode and Rectifier - 280-GSD2004S-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225 A 300 V Diode and Rectifier
280-GSD2004S-V-GS08
0.225 A 300 V Diode and Rectifier 280-GSD2004S-V-GS08
DIODE 0.225 A, 300 V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: GSD2004S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-V-GS08 can be used for catalog matching and distributor lookup.

DIODE 0.225 A, 300 V, 2 ELEMENT, SILICON, SIGNAL DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Signal Diode Product overview: GSD2004S-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SMALL SIGNAL DIODE, 300V, 225MA, 50NS, SE, SOT-23 - 70061864 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMALL SIGNAL DIODE, 300V, 225MA, 50NS, SE, SOT-23
70061864
SMALL SIGNAL DIODE, 300V, 225MA, 50NS, SE, SOT-23 70061864
Features: Silicon Epitaxial Planar Diode Fast Switching Dual In-Series Diode, Especially Suited for Applications Requiring High Voltage Capability Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Features:

  • Silicon Epitaxial Planar Diode
  • Fast Switching Dual In-Series Diode, Especially Suited for Applications Requiring High Voltage Capability
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
Supplier's Site
Switch Diode, 300V, 225Ma, Sot-23; Diode Configuration Vishay - 35K7729 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 300V, 225Ma, Sot-23; Diode Configuration Vishay
35K7729
Switch Diode, 300V, 225Ma, Sot-23; Diode Configuration Vishay 35K7729
SWITCH DIODE, 300V, 225mA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:300V; Average Forward Current:225mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:4A; No. of Pins:3Pins RoHS Compliant: Yes

SWITCH DIODE, 300V, 225mA, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:300V; Average Forward Current:225mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:4A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes
Product Number 280-GSD2004S-V-GS08 70061864 35K7729
Product Name 0.225 A 300 V Diode and Rectifier SMALL SIGNAL DIODE, 300V, 225MA, 50NS, SE, SOT-23 Switch Diode, 300V, 225Ma, Sot-23; Diode Configuration Vishay
Package Tape and Reel
RoHS Compliant RoHS RoHS
IO 0.2250 amps
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data