Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - GSD2004A-HE3-08 GSD2004A-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 873016-GSD2004A-HE3- 08 Features: Diode Array 1 Pair Common Anode Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GSD2004A-HE3-08GICT, GSD2004A-HE3-08GIDKR , GSD2004A-HE3-08GITR, GSD2004A-HE3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 873016-GSD2004A-HE3- 08 Features: Diode Array 1 Pair Common Anode Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GSD2004A-HE3-08GICT, GSD2004A-HE3-08GIDKR , GSD2004A-HE3-08GITR, GSD2004A-HE3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - GSD2004A-HE3-08 - 873016-GSD2004A-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GSD2004A-HE3-08
873016-GSD2004A-HE3-08
Diodes, Rectifiers - Arrays - GSD2004A-HE3-08 873016-GSD2004A-HE3-08
Manufacturer: Vishay Win Source Part Number: 873016-GSD2004A-HE3- 08 Features: Diode Array 1 Pair Common Anode Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: GSD2004A-HE3-08GICT, GSD2004A-HE3-08GIDKR , GSD2004A-HE3-08GITR, GSD2004A-HE3-08-ND

Manufacturer: Vishay
Win Source Part Number: 873016-GSD2004A-HE3-08
Features: Diode Array 1 Pair Common Anode Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSD2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GSD2004A-HE3-08GICT, GSD2004A-HE3-08GIDKR, GSD2004A-HE3-08GITR, GSD2004A-HE3-08-ND

Buy Now Datasheet
0.225A 300V Diode and Rectifier - 2085-GSD2004A-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
2085-GSD2004A-HE3-08
0.225A 300V Diode and Rectifier 2085-GSD2004A-HE3-08
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004A-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004A-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004A-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004A-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004A-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004A-HE3-08
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 873016-GSD2004A-HE3-08 2085-GSD2004A-HE3-08 GSD2004A-HE3-08
Product Name Diodes, Rectifiers - Arrays - GSD2004A-HE3-08 0.225A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1 Pair Common Anode Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 Tape and Reel
RoHS Compliant RoHS
IO 0.2250 amps
Unlock Full Specs
to access all available technical data