Vishay Intertechnology, Inc. Single Diodes GPP20M-E3/54

Description
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GPP20M-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GPP20M-E3/54GITR-ND
Single Diodes GPP20M-E3/54GITR-ND
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - GPP20M-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GPP20M-E3/54GICT-ND
Single Diodes GPP20M-E3/54GICT-ND
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1060989-GPP20M-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1060989-GPP20M-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1060989-GPP20M-E3/54
Win Source Part Number: 1060989-GPP20M-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 4,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Alternative Parts (Cross-Reference): GPP20J-E3/73; GPP20K-E3/54; 2A07-T; GP15G-E3/54; 2A06G-T; 1N5397GPP20ME354; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GPP20M-E3/54GICT,GPP 20M-E3/54GIDKR,GPP20 M-E3/54GITR,GPP20M-E 3/54GIDKR-ND,GPP20M- E3/54-ND,GPP20M-E3/5 4GIDKRINACTIVE Base Product Number: GPP20

Win Source Part Number: 1060989-GPP20M-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 4,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Alternative Parts (Cross-Reference): GPP20J-E3/73; GPP20K-E3/54; 2A07-T; GP15G-E3/54; 2A06G-T; 1N5397GPP20ME354;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GPP20M-E3/54GICT,GPP20M-E3/54GIDKR,GPP20M-E3/54GITR,GPP20M-E3/54GIDKR-ND,GPP20M-E3/54-ND,GPP20M-E3/54GIDKRINACTIVE
Base Product Number: GPP20

Buy Now Datasheet
2 A 1000 V Diode and Rectifier - 280-GPP20M-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 1000 V Diode and Rectifier
280-GPP20M-E3/54
2 A 1000 V Diode and Rectifier 280-GPP20M-E3/54
DIODE 2 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GPP20M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/54 can be used for catalog matching and distributor lookup.

DIODE 2 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GPP20M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GPP20M-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GPP20M-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GPP20M-E3/54
DIODE GEN PURP 1KV 2A DO204AC

DIODE GEN PURP 1KV 2A DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number GPP20M-E3/54GITR-ND 1060989-GPP20M-E3/54 280-GPP20M-E3/54 GPP20M-E3/54
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 2 A 1000 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1000 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data