Diode Standard 600V 1A Through Hole DO-204AL (DO-41)
Diode 600V 1A 2-Pin DO-204AL Ammo Product overview: GPP10J-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP10J-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 919666-GPP10J-E3/73
Features: Diode Standard 600 V 1A Through Hole DO-204AL (DO-41)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: GPP10
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 1A DO204AL
Rectifiers 600 Volt 1.0 Amp 30 Amp IFSM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GPP10J-E3/73-ND | 280-GPP10J-E3/73 | 919666-GPP10J-E3/73 | GPP10J-E3/73 | GPP10J-E3/73 |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - GPP10J-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape and Reel | DO-41 | DO-204AL | ||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps |