Win Source Part Number: 1060955-GP15G-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Reverse Recovery Time (trr): 3.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Alternative Parts (Cross-Reference): GP15J-E3/54; GP15M-E3/54; GP15D-E3/54; 2A07-T; STTH1R02QRL; 1N5397;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GP15
DIODE GEN PURP 400V 1.5A DO204AC Product overview: GP15G-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GP15G-E3/73 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1.5A DO204AC
Rectifiers 400 Volt 1.5 Amp 50 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1060955-GP15G-E3/73 | 280-GP15G-E3/73 | GP15G-E3/73 | GP15G-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 400V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 400 volts | |||
| IR | 0.0050 mA | |||
| trr | 3500 ns |