Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - GN5C-V 5K 3

Description
Vishay/DaleWirewound Resistors - Through Hole 5Kohms 3%
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 5Kohms 3%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - GN5C-V 5K 3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
GN5C-V 5K 3
Vishay/DaleWirewound Resistors - GN5C-V 5K 3
Vishay/DaleWirewound Resistors - Through Hole 5Kohms 3%

Vishay/DaleWirewound Resistors - Through Hole 5Kohms 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number GN5C-V 5K 3
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details